TE Connectivity Connector Backshells CW0974-000

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/02, M83723/98, M83723/68, M83723/84, AS34561, NAS 1599, NAS 1699, MS3471, AS34001, M83723/05, M83723/67, AS34641, MS3470, M83723/71, M83723/49, M83723/73, M83723/92, AS34121, M83723/07, NAS 1642, M83723/41, M83723/04, M83723/91, M83723/43, NAS 1702, M83723/74, AS34081, M83723/48, M83723/85, M83723/96, M83723/40, AS34501, AS34671, M83723/72, M83723/77, M83723/83, M83723/01, MS3474, M83723/06, NAS 1692, NAS 1650, AS34461, M83723/76, M83723/97, NAS 1694, M83723/14, M83723/38, MS3475, M83723/13, M83723/66, MS3476, NAS 1641, M83723/03, M83723/69, AS34061, M83723/39, M83723/75, NAS 1643, AS34011, AS34681, M83723/95, NAS 1693, NAS 1700, M83723/87, M83723/65, M83723/82, AS34091, AS34541, M83723/36, M83723/37, NAS 1653, AS34511, M83723/42, MS3459, MS3472, NAS 1651, NAS 1652, M83723/78, AS34241, NAS 1701, M83723/08, AS34041, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/02, M83723/98, M83723/68, M83723/84, AS34561, NAS 1599, NAS 1699, MS3471, AS34001, M83723/05, M83723/67, AS34641, MS3470, M83723/71, M83723/49, M83723/73, M83723/92, AS34121, M83723/07, NAS 1642, M83723/41, M83723/04, M83723/91, M83723/43, NAS 1702, M83723/74, AS34081, M83723/48, M83723/85, M83723/96, M83723/40, AS34501, AS34671, M83723/72, M83723/77, M83723/83, M83723/01, MS3474, M83723/06, NAS 1692, NAS 1650, AS34461, M83723/76, M83723/97, NAS 1694, M83723/14, M83723/38, MS3475, M83723/13, M83723/66, MS3476, NAS 1641, M83723/03, M83723/69, AS34061, M83723/39, M83723/75, NAS 1643, AS34011, AS34681, M83723/95, NAS 1693, NAS 1700, M83723/87, M83723/65, M83723/82, AS34091, AS34541, M83723/36, M83723/37, NAS 1653, AS34511, M83723/42, MS3459, MS3472, NAS 1651, NAS 1652, M83723/78, AS34241, NAS 1701, M83723/08, AS34041, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CW0974-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CW0974-000
Connector Backshells CW0974-000
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/02, M83723/98, M83723/68, M83723/84, AS34561, NAS 1599, NAS 1699, MS3471, AS34001, M83723/05, M83723/67, AS34641, MS3470, M83723/71, M83723/49, M83723/73, M83723/92, AS34121, M83723/07, NAS 1642, M83723/41, M83723/04, M83723/91, M83723/43, NAS 1702, M83723/74, AS34081, M83723/48, M83723/85, M83723/96, M83723/40, AS34501, AS34671, M83723/72, M83723/77, M83723/83, M83723/01, MS3474, M83723/06, NAS 1692, NAS 1650, AS34461, M83723/76, M83723/97, NAS 1694, M83723/14, M83723/38, MS3475, M83723/13, M83723/66, MS3476, NAS 1641, M83723/03, M83723/69, AS34061, M83723/39, M83723/75, NAS 1643, AS34011, AS34681, M83723/95, NAS 1693, NAS 1700, M83723/87, M83723/65, M83723/82, AS34091, AS34541, M83723/36, M83723/37, NAS 1653, AS34511, M83723/42, MS3459, MS3472, NAS 1651, NAS 1652, M83723/78, AS34241, NAS 1701, M83723/08, AS34041, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Zinc Nickel (ASTM B841)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/02, M83723/98, M83723/68, M83723/84, AS34561, NAS 1599, NAS 1699, MS3471, AS34001, M83723/05, M83723/67, AS34641, MS3470, M83723/71, M83723/49, M83723/73, M83723/92, AS34121, M83723/07, NAS 1642, M83723/41, M83723/04, M83723/91, M83723/43, NAS 1702, M83723/74, AS34081, M83723/48, M83723/85, M83723/96, M83723/40, AS34501, AS34671, M83723/72, M83723/77, M83723/83, M83723/01, MS3474, M83723/06, NAS 1692, NAS 1650, AS34461, M83723/76, M83723/97, NAS 1694, M83723/14, M83723/38, MS3475, M83723/13, M83723/66, MS3476, NAS 1641, M83723/03, M83723/69, AS34061, M83723/39, M83723/75, NAS 1643, AS34011, AS34681, M83723/95, NAS 1693, NAS 1700, M83723/87, M83723/65, M83723/82, AS34091, AS34541, M83723/36, M83723/37, NAS 1653, AS34511, M83723/42, MS3459, MS3472, NAS 1651, NAS 1652, M83723/78, AS34241, NAS 1701, M83723/08, AS34041, M83723/86

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CW0974-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details