TE Connectivity
Connector Backshells
CW0954-000
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 30.4 MM [1.196 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS3120, MS3111, MS3116, MS3126, MS3128, MS3121, MS3110
Operation/Applicatio
n Compatible With Connector Shell Size : 08
Other TE Connector Interface Code : 21
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
-
TE Connectivity
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 30.4 MM [1.196 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS3120, MS3111, MS3116, MS3126, MS3128, MS3121, MS3110
Operation/Applicatio
n Compatible With Connector Shell Size : 08
Other TE Connector Interface Code : 21
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length : 30.4 MM [1.196 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : MS3120, MS3111, MS3116, MS3126, MS3128, MS3121, MS3110
Operation/Applicatio
n Compatible With Connector Shell Size : 08
Other TE Connector Interface Code : 21
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Body Features
- Primary Product Color : Black
- Primary Product Material : Aluminum
- Primary Product Plating Material : Zinc Nickel (ASTM B841)
Dimensions
- Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ]
- Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ]
- Product Length : 30.4 MM [1.196 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : MS3120, MS3111, MS3116, MS3126, MS3128, MS3121, MS3110
Operation/Application
- Compatible With Connector Shell Size : 08
Other
- TE Connector Interface Code : 21
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR04AI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
- Salt Spray Resistance (HR) : 500
Buy Now
Datasheet
Txr21Az00-0804Ai Raychem - Te Connectivity
45AJ2886
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CW0954-000 |
45AJ2886 |
|
Product Name
|
Connector Backshells |
Txr21Az00-0804Ai Raychem - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details