TE Connectivity Hook Up Wire CW0402-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CW0402-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CW0402-000
Hook Up Wire CW0402-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified PVDF

Dimensions


  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 55F

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CW0402-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0138333002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 16 AWG
View Details
Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 141853-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 162288-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details