TE Connectivity Hook Up Wire CW0401-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Hook Up Wire Wire Color : Light Violet Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Hook Up Wire Wire Color : Light Violet Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CW0401-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CW0401-000
Hook Up Wire CW0401-000
Body Features Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified PVDF Hook Up Wire Wire Color : Light Violet Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55F Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated Ultra High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified PVDF
  • Hook Up Wire Wire Color : Light Violet

Dimensions


  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 55F

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CW0401-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 129796-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Primary Wire - 1198103001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details