TE Connectivity Heat Shrink Boots CV7371-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 28 MM , 26 MM , 30 MM , 24 MM , 18 MM  [.71 INCH , 1.18 INCH , 1.02 INCH , .78 INCH , 1.1 INCH , .86 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Connector or Backshell Outside Diameter : 46 MM , 38 MM , 52 MM , 43 MM , 40 MM , 49 MM  [2.05 INCH , 1.7 INCH , 1.93 INCH , 1.5 INCH , 1.81 INCH , 1.57 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 28 MM , 26 MM , 30 MM , 24 MM , 18 MM  [.71 INCH , 1.18 INCH , 1.02 INCH , .78 INCH , 1.1 INCH , .86 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Connector or Backshell Outside Diameter : 46 MM , 38 MM , 52 MM , 43 MM , 40 MM , 49 MM  [2.05 INCH , 1.7 INCH , 1.93 INCH , 1.5 INCH , 1.81 INCH , 1.57 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7371-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7371-000
Heat Shrink Boots CV7371-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 22 MM , 20 MM , 28 MM , 26 MM , 30 MM , 24 MM , 18 MM  [.71 INCH , 1.18 INCH , 1.02 INCH , .78 INCH , 1.1 INCH , .86 INCH , .94 INCH ] Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ] Connector or Backshell Outside Diameter : 46 MM , 38 MM , 52 MM , 43 MM , 40 MM , 49 MM  [2.05 INCH , 1.7 INCH , 1.93 INCH , 1.5 INCH , 1.81 INCH , 1.57 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 22 MM , 20 MM , 28 MM , 26 MM , 30 MM , 24 MM , 18 MM  [.71 INCH , 1.18 INCH , 1.02 INCH , .78 INCH , 1.1 INCH , .86 INCH , .94 INCH ]
  • Compatible Cable Diameter Range : 15.7 - 35 MM  [.618 - 1.378 INCH ]
  • Connector or Backshell Outside Diameter : 46 MM , 38 MM , 52 MM , 43 MM , 40 MM , 49 MM  [2.05 INCH , 1.7 INCH , 1.93 INCH , 1.5 INCH , 1.81 INCH , 1.57 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Heat Shrink Boots, Caps - A120842-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A120842-ND
Heat Shrink Boots, Caps A120842-ND
Heat Shrink Boot - 90° Black 74

Heat Shrink Boot - 90° Black 74

Buy Now Datasheet
shrink tube - CV7371-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7371-000
shrink tube CV7371-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CV7371-000 A120842-ND CV7371-000
Product Name Heat Shrink Boots Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P018 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - A104709-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details