TE Connectivity Heat Shrink Boots CV7370-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 16 MM , 11 MM , 14 MM , 12 MM , 20 MM  [.63 INCH , .71 INCH , .55 INCH , .78 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Connector or Backshell Outside Diameter : 38 MM , 32 MM , 36 MM , 40 MM , 34 MM  [1.34 INCH , 1.5 INCH , 1.57 INCH , 1.41 INCH , 1.26 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 16 MM , 11 MM , 14 MM , 12 MM , 20 MM  [.63 INCH , .71 INCH , .55 INCH , .78 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Connector or Backshell Outside Diameter : 38 MM , 32 MM , 36 MM , 40 MM , 34 MM  [1.34 INCH , 1.5 INCH , 1.57 INCH , 1.41 INCH , 1.26 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7370-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7370-000
Heat Shrink Boots CV7370-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 18 MM , 16 MM , 11 MM , 14 MM , 12 MM , 20 MM  [.63 INCH , .71 INCH , .55 INCH , .78 INCH , .43 INCH , .47 INCH ] Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ] Connector or Backshell Outside Diameter : 38 MM , 32 MM , 36 MM , 40 MM , 34 MM  [1.34 INCH , 1.5 INCH , 1.57 INCH , 1.41 INCH , 1.26 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 18 MM , 16 MM , 11 MM , 14 MM , 12 MM , 20 MM  [.63 INCH , .71 INCH , .55 INCH , .78 INCH , .43 INCH , .47 INCH ]
  • Compatible Cable Diameter Range : 9.9 - 22 MM  [9.9 - 23 INCH ]
  • Connector or Backshell Outside Diameter : 38 MM , 32 MM , 36 MM , 40 MM , 34 MM  [1.34 INCH , 1.5 INCH , 1.57 INCH , 1.41 INCH , 1.26 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Heat Shrink Boots, Caps - A120841-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A120841-ND
Heat Shrink Boots, Caps A120841-ND
Heat Shrink Boot - 90° Black 63

Heat Shrink Boot - 90° Black 63

Buy Now Datasheet
shrink tube - CV7370-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7370-000
shrink tube CV7370-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CV7370-000
shrink tube CV7370-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CV7370-000 A120841-ND CV7370-000
Product Name Heat Shrink Boots Heat Shrink Boots, Caps shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Heat Shrink Boots - 053007-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers