TE Connectivity Heat Shrink Boots CV7369-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 10 MM , 11 MM , 16 MM  [.43 INCH , .63 INCH , .39 INCH , .47 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 30 MM , 26 MM , 32 MM , 28 MM  [1.02 INCH , 1.26 INCH , 1.1 INCH , 1.18 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 10 MM , 11 MM , 16 MM  [.43 INCH , .63 INCH , .39 INCH , .47 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 30 MM , 26 MM , 32 MM , 28 MM  [1.02 INCH , 1.26 INCH , 1.1 INCH , 1.18 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7369-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7369-000
Heat Shrink Boots CV7369-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 14 MM , 10 MM , 11 MM , 16 MM  [.43 INCH , .63 INCH , .39 INCH , .47 INCH , .55 INCH ] Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ] Connector or Backshell Outside Diameter : 30 MM , 26 MM , 32 MM , 28 MM  [1.02 INCH , 1.26 INCH , 1.1 INCH , 1.18 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 12 MM , 14 MM , 10 MM , 11 MM , 16 MM  [.43 INCH , .63 INCH , .39 INCH , .47 INCH , .55 INCH ]
  • Compatible Cable Diameter Range : 8.4 - 19 MM  [8.4 - 20 INCH ]
  • Connector or Backshell Outside Diameter : 30 MM , 26 MM , 32 MM , 28 MM  [1.02 INCH , 1.26 INCH , 1.1 INCH , 1.18 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - CV7369-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7369-000
shrink tube CV7369-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CV7369-000 CV7369-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details