TE Connectivity Heat Shrink Boots CV7367-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 12 MM , 8 MM , 9 MM , 11 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 20 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 12 MM , 8 MM , 9 MM , 11 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 20 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7367-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7367-000
Heat Shrink Boots CV7367-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 12 MM , 8 MM , 9 MM , 11 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .39 INCH , .27 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 16 MM , 20 MM  [.71 INCH , .79 INCH , .63 INCH ] Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 12 MM , 8 MM , 9 MM , 11 MM , 10 MM  [.314 INCH , .47 INCH , .43 INCH , .35 INCH , .39 INCH , .27 INCH ]
  • Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 16 MM , 20 MM  [.71 INCH , .79 INCH , .63 INCH ]

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
Swedesboro, NJ, United States
shrink tube
CV7367-000
shrink tube CV7367-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CV7367-000 CV7367-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 049611-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 060429-000 - TE Connectivity
Specs
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details