TE Connectivity Heat Shrink Boots CV7365-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 22 MM , 34 MM , 20 MM , 32 MM , 26 MM , 30 MM , 24 MM  [1.02 INCH , 1.33 INCH , .86 INCH , 1.25 INCH , .94 INCH , 1.1 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Connector or Backshell Outside Diameter : 61 MM , 52 MM , 55 MM , 64 MM , 49 MM , 58 MM  [2.16 INCH , 2.04 INCH , 1.93 INCH , 2.52 INCH , 2.4 INCH , 2.28 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 22 MM , 34 MM , 20 MM , 32 MM , 26 MM , 30 MM , 24 MM  [1.02 INCH , 1.33 INCH , .86 INCH , 1.25 INCH , .94 INCH , 1.1 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Connector or Backshell Outside Diameter : 61 MM , 52 MM , 55 MM , 64 MM , 49 MM , 58 MM  [2.16 INCH , 2.04 INCH , 1.93 INCH , 2.52 INCH , 2.4 INCH , 2.28 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7365-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7365-000
Heat Shrink Boots CV7365-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 28 MM , 22 MM , 34 MM , 20 MM , 32 MM , 26 MM , 30 MM , 24 MM  [1.02 INCH , 1.33 INCH , .86 INCH , 1.25 INCH , .94 INCH , 1.1 INCH , .78 INCH , 1.18 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Connector or Backshell Outside Diameter : 61 MM , 52 MM , 55 MM , 64 MM , 49 MM , 58 MM  [2.16 INCH , 2.04 INCH , 1.93 INCH , 2.52 INCH , 2.4 INCH , 2.28 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 28 MM , 22 MM , 34 MM , 20 MM , 32 MM , 26 MM , 30 MM , 24 MM  [1.02 INCH , 1.33 INCH , .86 INCH , 1.25 INCH , .94 INCH , 1.1 INCH , .78 INCH , 1.18 INCH ]
  • Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]
  • Connector or Backshell Outside Diameter : 61 MM , 52 MM , 55 MM , 64 MM , 49 MM , 58 MM  [2.16 INCH , 2.04 INCH , 1.93 INCH , 2.52 INCH , 2.4 INCH , 2.28 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - CV7365-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7365-000
shrink tube CV7365-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CV7365-000 CV7365-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details