TE Connectivity Heat Shrink Boots CV7361-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 10 MM , 11 MM , 9 MM , 8 MM , 12 MM  [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 16 MM  [.79 INCH , .63 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 10 MM , 11 MM , 9 MM , 8 MM , 12 MM  [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 16 MM  [.79 INCH , .63 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV7361-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV7361-000
Heat Shrink Boots CV7361-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 7 MM , 10 MM , 11 MM , 9 MM , 8 MM , 12 MM  [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .47 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ] Connector or Backshell Outside Diameter : 18 MM , 20 MM , 16 MM  [.79 INCH , .63 INCH , .71 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 7 MM , 10 MM , 11 MM , 9 MM , 8 MM , 12 MM  [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .47 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 5.9 - 14 MM  [5.9 - 15 INCH ]
  • Connector or Backshell Outside Diameter : 18 MM , 20 MM , 16 MM  [.79 INCH , .63 INCH , .71 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - CV7361-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV7361-000
shrink tube CV7361-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Heat Shrink Boots, Caps - A120831-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A120831-ND
Heat Shrink Boots, Caps A120831-ND
Heat Shrink Boot Black 32

Heat Shrink Boot Black 32

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number CV7361-000 CV7361-000 A120831-ND
Product Name Heat Shrink Boots shrink tube Heat Shrink Boots, Caps
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 006977P007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers