TE Connectivity Heat Shrink Boots CV6931-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222A Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222A Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CV6931-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CV6931-000
Heat Shrink Boots CV6931-000
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 222A Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25

Configuration Features


  • Lipped : No

Housing Features


  • Body Orientation : Right Angle

Other


  • Molded Part Shape Code : 222A

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV6931-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0619356005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers