TE Connectivity Heat Shrink Tubing CV6476-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Cleaning Solvents, Anti-Icing Fluid, Hydraulic Fluid, Gasoline, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Cleaning Solvents, Anti-Icing Fluid, Hydraulic Fluid, Gasoline, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV6476-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV6476-000
Heat Shrink Tubing CV6476-000
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Cleaning Solvents, Anti-Icing Fluid, Hydraulic Fluid, Gasoline, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Heat Shrink Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ] Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ] Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Lubricating Oil, Cleaning Solvents, Anti-Icing Fluid, Hydraulic Fluid, Gasoline, Aviation Fuel
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 30 MM  [1.181 INCH ]
  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Heat Shrink Tubing Size Range : 9.53 - 19.05 MM  [.375 - .75 INCH ]
  • Recovered Inside Diameter (Max) : 9.53 MM  [.375 INCH ]
  • Recovered Wall Thickness (Nominal) : .43 MM  [.017 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RW-175
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Mechanical Damage, Cut-Through
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV6476-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0567954002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0450094003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details