TE Connectivity Power Cable CV6257-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Conductor Diameter Range : 8.26 MM  [.325 INCH ] Outside Cable Diameter : 9.83 MM  [.387 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Conductor Diameter Range : 8.26 MM  [.325 INCH ] Outside Cable Diameter : 9.83 MM  [.387 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CV6257-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
CV6257-000
Power Cable CV6257-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified PFA Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1665 Dimensions Conductor Diameter Range : 8.26 MM  [.325 INCH ] Outside Cable Diameter : 9.83 MM  [.387 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : SHF260 Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified PFA
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1665

Dimensions


  • Conductor Diameter Range : 8.26 MM  [.325 INCH ]
  • Outside Cable Diameter : 9.83 MM  [.387 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : SHF260
  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
Buy Now Datasheet
 - CV6257-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number CV6257-000 CV6257-000
Product Name Power Cable
Cable Insulation Modified PFA
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers