TE Connectivity Heat Shrink Tubing CV4205-000

Description
Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.03 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.03 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV4205-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV4205-000
Heat Shrink Tubing CV4205-000
Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM  [48.03 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 1220 MM  [48.03 INCH ]
  • Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ]
  • Heat Shrink Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ]
  • Recovered Inside Diameter (Max) : 4.8 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .08 MM  [.003 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV4205-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047011-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers