TE Connectivity Heat Shrink Tubing CV4203-000

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV4203-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV4203-000
Heat Shrink Tubing CV4203-000
Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ] Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : China Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Aviation Fuel, Water, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.8 MM  [.187 INCH ]
  • Heat Shrink Tubing Size Range : 2.4 - 4.8 MM  [.093 - .187 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.093 INCH ]
  • Recovered Wall Thickness (Tolerance) : .51 MM  [.02 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV4203-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details