TE Connectivity Heat Shrink Tubing CV3440-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Anti-Icing Fluid, Cleaning Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Abrasion, Cut-Through, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Anti-Icing Fluid, Cleaning Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Abrasion, Cut-Through, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV3440-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV3440-000
Heat Shrink Tubing CV3440-000
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Anti-Icing Fluid, Cleaning Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 38.1 MM  [1.5 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : Yes Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Heat Shrink Tubing Flammability : Highly Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Abrasion, Cut-Through, Fluids Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Water, Anti-Icing Fluid, Cleaning Solvents, Hydraulic Fluid, Aviation Fuel
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 38.1 MM  [1.5 INCH ]
  • Expanded Inside Diameter (Min) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) : 4.8 MM  [.189 INCH ]
  • Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RW-175
  • Wall Type : Single

Usage Conditions


  • Heat Shrink Tubing Flammability : Highly Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Abrasion, Cut-Through, Fluids
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV3440-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 095445-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details