TE Connectivity Heat Shrink Tubing CV3268-000

Description
Body Features Color : Clear Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Water, Cleaning Solvents, Hydraulic Fluid, Gasoline, Anti-Icing Fluid, Lubricating Oil Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : Yes Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Flammability : Highly Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistant To : Abrasion, Mechanical Damage, Fluids, Strain, Cut-Through Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Color : Clear Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Water, Cleaning Solvents, Hydraulic Fluid, Gasoline, Anti-Icing Fluid, Lubricating Oil Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : Yes Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Flammability : Highly Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistant To : Abrasion, Mechanical Damage, Fluids, Strain, Cut-Through Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV3268-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV3268-000
Heat Shrink Tubing CV3268-000
Body Features Color : Clear Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Water, Cleaning Solvents, Hydraulic Fluid, Gasoline, Anti-Icing Fluid, Lubricating Oil Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : Yes Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Product Family : RW-175 Wall Type : Single Usage Conditions Flammability : Highly Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 175 Recovery Temperature (DEGC) : 175 Resistant To : Abrasion, Mechanical Damage, Fluids, Strain, Cut-Through Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Color : Clear
  • Flexibility : Semi-Rigid
  • Fluid Type : Aviation Fuel, Water, Cleaning Solvents, Hydraulic Fluid, Gasoline, Anti-Icing Fluid, Lubricating Oil
  • Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ]
  • Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Low Outgassing : Yes
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RW-175
  • Wall Type : Single

Usage Conditions


  • Flammability : Highly Flame-Retardant
  • Fluid Resistance : Splash Protection
  • Operating Temperature Range (DEGC) : -55 - 175
  • Recovery Temperature (DEGC) : 175
  • Resistant To : Abrasion, Mechanical Damage, Fluids, Strain, Cut-Through
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV3268-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 040113-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details