Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM [.01 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure A
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Cut-Through, Strain Relief
Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic
Packaging Features Packaging Method : Spool
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water, Anti-Icing Fluid
- Primary Product Color : Clear
- Primary Product Material : Crosslinked Polyvinylidene Fluoride
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ]
- Recovered Inside Diameter (Max) : .79 MM [.031 INCH ]
- Recovered Wall Thickness (Nominal) : .25 MM [.01 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure A
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant, Mechanical Damage, Cut-Through, Strain Relief
Other
- Meets Low Outgassing Requirements : Yes
- Product Source : Czech Republic
Packaging Features
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ]
- Shrink Temperature (Min) (DEGC) : 155
- Tubing Flammability Type : Highly Flame-Retardant