Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Primary Product Material : Copper
Configuration Features Number of Holes : 0
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 15.5 MM [.61 INCH ] Barrel Outside Diameter : 20.6 MM [.811 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Stalk Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 15.5 MM [.61 INCH ]
- Barrel Outside Diameter : 20.6 MM [.811 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 120
- Compatible Conductor Range (AWGKC) : 250 - 250
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Stalk
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression