TE Connectivity Heat Shrink Tubing CV25852001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, Cleaning Solvents, Aviation Fuel, Anti-Icing Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, Cleaning Solvents, Aviation Fuel, Anti-Icing Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV25852001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV25852001
Heat Shrink Tubing CV25852001
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, Cleaning Solvents, Aviation Fuel, Anti-Icing Fluid, Water Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48.031 INCH ] Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ] Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ] Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ] Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief, Cut-Through Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Cleaning Solvents, Aviation Fuel, Anti-Icing Fluid, Water
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Product Length : 1220 MM  [48.031 INCH ]
  • Recovered Inside Diameter (Max) : 4.75 MM  [.187 INCH ]
  • Recovered Wall Thickness (Nominal) : .33 MM  [.013 INCH ]
  • Recovered Wall Thickness (Tolerance) : .33 MM  [.013 INCH ]
  • Tubing Size Range : 4.8 - 9.5 MM  [.187 - .375 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief, Cut-Through

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV25852001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0561254001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details