TE Connectivity Heat Shrink Tubing CV14246001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV14246001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV14246001
Heat Shrink Tubing CV14246001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 25 MM  [.984 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline
  • Primary Product Color : White
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 25 MM  [.984 INCH ]
  • Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ]
  • Heat Shrink Tubing Size Range : 3.2 - 6.4 MM  [.125 - .25 INCH ]
  • Recovered Inside Diameter (Max) : 3.2 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Product Family : CGPT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Fluids, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CV14246001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 015189-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 097305-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036163-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details