Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Expanded Inside Diameter (Min) : 3 MM [.118 INCH ] Product Length : 5 MM [.197 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ] Recovered Wall Thickness (Nominal) : .55 MM [.022 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM [.003 INCH ] Tubing Size Range : 1 - 3 MM [.039 - .118 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D876
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag/Box
Printer/Label Features Marking Details : A to Z
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil
- Primary Product Color : Brown
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Expanded Inside Diameter (Min) : 3 MM [.118 INCH ]
- Product Length : 5 MM [.197 INCH ]
- Recovered Inside Diameter (Max) : 1 MM [.039 INCH ]
- Recovered Wall Thickness (Nominal) : .55 MM [.022 INCH ]
- Recovered Wall Thickness (Tolerance) : .1 MM [.003 INCH ]
- Tubing Size Range : 1 - 3 MM [.039 - .118 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D876
Operation/Application
- Mechanical Resistance : Mechanical Damage, Strain Relief, Abrasion Resistant, Fluids
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag/Box
Printer/Label Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing Kit
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
- Recovery Temperature (DEGC) : 120
- Resistance Properties : Splash Protection
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant