TE Connectivity Heat Shrink Tubing CV09746001

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Battery Acid, Brake Fluid, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 140 MM  [5.512 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Cut-Through, Vibration, Abrasion Resistant, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Battery Acid, Brake Fluid, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 140 MM  [5.512 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Cut-Through, Vibration, Abrasion Resistant, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CV09746001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CV09746001
Heat Shrink Tubing CV09746001
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Battery Acid, Brake Fluid, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ] Product Length : 140 MM  [5.512 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Cut-Through, Vibration, Abrasion Resistant, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Battery Acid, Brake Fluid, Diesel Fuel, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25 MM  [.984 INCH ]
  • Product Length : 140 MM  [5.512 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Cut-Through, Vibration, Abrasion Resistant, Flexing

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CV09746001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CV09746001
shrink tube CV09746001
Tubing Fiber Fabric

Tubing Fiber Fabric

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CV09746001 CV09746001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 063035-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details