Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999492-CV0104-000
Color: Green
Length: 31.75 mm
Orientation: Straight
Material: Aluminium
Plating: Zinc
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CV0104-000BNX40AU00-
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Wire/Cable Diameter: 12.7 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999492-CV0104-000 |
| Product Name | OEM Parts - OEM Parts (C - E) - CV0104-000 |