TE Connectivity Connector Backshells CV0002-000

Description
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Configuration Features Braid Type : 36 Double, 30 Single, 32 Double Dimensions Cable Entry Diameter : 15.88 MM  [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/96, NAS 1642, M83723/92, M83723/97, NAS 1651, M83723/36, M83723/68, NAS 1702, MS3470, M83723/04, M83723/42, M83723/49, M83723/67, AS34121, AS34641, M83723/48, M83723/78, M83723/82, MS3459, AS34241, M83723/37, M83723/85, AS34681, M83723/39, M83723/98, NAS 1701, M83723/40, M83723/38, M83723/86, NAS 1652, NAS 1694, M83723/84, AS34061, AS34541, M83723/13, M83723/05, M83723/72, M83723/08, M83723/87, MS3472, MS3475, NAS 1599, NAS 1641, M83723/41, M83723/43, AS34081, M83723/03, NAS 1643, M83723/06, M83723/73, M83723/74, MS3474, M83723/14, NAS 1692, AS34461, AS34501, M83723/07, M83723/69, M83723/83, AS34011, M83723/76, M83723/66, M83723/77, NAS 1699, AS34671, M83723/02, MS3476, AS34001, M83723/01, M83723/75, NAS 1650, NAS 1653, MS3471, M83723/71, NAS 1700, M83723/91, M83723/65, AS34041, AS34091, AS34511, AS34561, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, AS81703 Series 3/Class E,L Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock, Tinel-Lock Ring
Request a Quote
Description
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Configuration Features Braid Type : 36 Double, 30 Single, 32 Double Dimensions Cable Entry Diameter : 15.88 MM  [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/96, NAS 1642, M83723/92, M83723/97, NAS 1651, M83723/36, M83723/68, NAS 1702, MS3470, M83723/04, M83723/42, M83723/49, M83723/67, AS34121, AS34641, M83723/48, M83723/78, M83723/82, MS3459, AS34241, M83723/37, M83723/85, AS34681, M83723/39, M83723/98, NAS 1701, M83723/40, M83723/38, M83723/86, NAS 1652, NAS 1694, M83723/84, AS34061, AS34541, M83723/13, M83723/05, M83723/72, M83723/08, M83723/87, MS3472, MS3475, NAS 1599, NAS 1641, M83723/41, M83723/43, AS34081, M83723/03, NAS 1643, M83723/06, M83723/73, M83723/74, MS3474, M83723/14, NAS 1692, AS34461, AS34501, M83723/07, M83723/69, M83723/83, AS34011, M83723/76, M83723/66, M83723/77, NAS 1699, AS34671, M83723/02, MS3476, AS34001, M83723/01, M83723/75, NAS 1650, NAS 1653, MS3471, M83723/71, NAS 1700, M83723/91, M83723/65, AS34041, AS34091, AS34511, AS34561, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, AS81703 Series 3/Class E,L Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock, Tinel-Lock Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CV0002-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CV0002-000
Connector Backshells CV0002-000
Body Features Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Configuration Features Braid Type : 36 Double, 30 Single, 32 Double Dimensions Cable Entry Diameter : 15.88 MM  [.625 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/96, NAS 1642, M83723/92, M83723/97, NAS 1651, M83723/36, M83723/68, NAS 1702, MS3470, M83723/04, M83723/42, M83723/49, M83723/67, AS34121, AS34641, M83723/48, M83723/78, M83723/82, MS3459, AS34241, M83723/37, M83723/85, AS34681, M83723/39, M83723/98, NAS 1701, M83723/40, M83723/38, M83723/86, NAS 1652, NAS 1694, M83723/84, AS34061, AS34541, M83723/13, M83723/05, M83723/72, M83723/08, M83723/87, MS3472, MS3475, NAS 1599, NAS 1641, M83723/41, M83723/43, AS34081, M83723/03, NAS 1643, M83723/06, M83723/73, M83723/74, MS3474, M83723/14, NAS 1692, AS34461, AS34501, M83723/07, M83723/69, M83723/83, AS34011, M83723/76, M83723/66, M83723/77, NAS 1699, AS34671, M83723/02, MS3476, AS34001, M83723/01, M83723/75, NAS 1650, NAS 1653, MS3471, M83723/71, NAS 1700, M83723/91, M83723/65, AS34041, AS34091, AS34511, AS34561, NAS 1693 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, AS81703 Series 3/Class E,L Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock, Tinel-Lock Ring

Body Features


  • Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)

Configuration Features


  • Braid Type : 36 Double, 30 Single, 32 Double

Dimensions


  • Cable Entry Diameter : 15.88 MM  [.625 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/95, M83723/96, NAS 1642, M83723/92, M83723/97, NAS 1651, M83723/36, M83723/68, NAS 1702, MS3470, M83723/04, M83723/42, M83723/49, M83723/67, AS34121, AS34641, M83723/48, M83723/78, M83723/82, MS3459, AS34241, M83723/37, M83723/85, AS34681, M83723/39, M83723/98, NAS 1701, M83723/40, M83723/38, M83723/86, NAS 1652, NAS 1694, M83723/84, AS34061, AS34541, M83723/13, M83723/05, M83723/72, M83723/08, M83723/87, MS3472, MS3475, NAS 1599, NAS 1641, M83723/41, M83723/43, AS34081, M83723/03, NAS 1643, M83723/06, M83723/73, M83723/74, MS3474, M83723/14, NAS 1692, AS34461, AS34501, M83723/07, M83723/69, M83723/83, AS34011, M83723/76, M83723/66, M83723/77, NAS 1699, AS34671, M83723/02, MS3476, AS34001, M83723/01, M83723/75, NAS 1650, NAS 1653, MS3471, M83723/71, NAS 1700, M83723/91, M83723/65, AS34041, AS34091, AS34511, AS34561, NAS 1693

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • Connector Interface Specification : MIL-DTL-83723 Series IIII/Class H, AS81703 Series 3, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series III/Class S, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, AS50151 Crimp Contact, AS81703 Series 3/Class E,L
  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock, Tinel-Lock Ring
Buy Now
Txr54Ac00-1410Bi Raychem - Te Connectivity - 09AK1467 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ac00-1410Bi Raychem - Te Connectivity
09AK1467
Txr54Ac00-1410Bi Raychem - Te Connectivity 09AK1467
TXR54AC00-1410BI

TXR54AC00-1410BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CV0002-000 09AK1467
Product Name Connector Backshells Txr54Ac00-1410Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products