TE Connectivity Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CUH-41-30120

Description
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:120s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:120s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 24F2940 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
24F2940
Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 24F2940
TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:120s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 120S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:120s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F2940
Product Name Time Delay Relay, Dpdt, 120S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details