TE Connectivity Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CUB-51-70060

Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CUB5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CUB5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 77B2875 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
77B2875
Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 77B2875
TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CUB5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 60S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1s; Time Max:60s; Product Range:CUB5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 77B2875
Product Name Time Delay Relay, Dpdt, 60S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details