TE Connectivity Time Delay Relay, Dpdt, 3S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CUA-41-70003

Description
TIME DELAY RELAY, DPDT, 3S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:3s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Contact Rating:10A RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 3S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:3s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Contact Rating:10A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 3S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 95F9231 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 3S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
95F9231
Time Delay Relay, Dpdt, 3S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 95F9231
TIME DELAY RELAY, DPDT, 3S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:3s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Contact Rating:10A RoHS Compliant: No

TIME DELAY RELAY, DPDT, 3S, 277VAC; Contact Voltage VDC:30VDC; Time Min:-; Time Max:3s; Product Range:CU Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Contact Rating:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F9231
Product Name Time Delay Relay, Dpdt, 3S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.28 - Modular step relay 16A - 202880480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Industrial Relay - 700-CF220KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details