TE Connectivity Heat Shrink Tubing CU9761-000

Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 145 MM  [5.71 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Limited Immersion Protection, Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -40 - 120 Shrink Temperature (Min) (DEGC) : 70
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 145 MM  [5.71 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Limited Immersion Protection, Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -40 - 120 Shrink Temperature (Min) (DEGC) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CU9761-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CU9761-000
Heat Shrink Tubing CU9761-000
Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 145 MM  [5.71 INCH ] Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ] Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Dual Usage Conditions Fluid Resistance : Limited Immersion Protection, Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -40 - 120 Shrink Temperature (Min) (DEGC) : 70

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 145 MM  [5.71 INCH ]
  • Expanded Inside Diameter (Min) : 5.72 MM  [.225 INCH ]
  • Recovered Inside Diameter (Max) : 1.27 MM  [.05 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Limited Immersion Protection, Moisture/Spray Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion
  • Operating Temperature Range (DEGC) : -40 - 120
  • Shrink Temperature (Min) (DEGC) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU9761-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016942-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers