Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 14 MM [.551 INCH ] Compatible Cable Diameter (Min) : 4.5 MM [.177 INCH ] Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Product Length : 80 MM [3.15 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia, China
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 14 MM [.551 INCH ]
- Compatible Cable Diameter (Min) : 4.5 MM [.177 INCH ]
- Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]
- Product Length : 80 MM [3.15 INCH ]
- Recovered Inside Diameter (Max) : 4 MM [.157 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246, HD631.2
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia, China
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance, Low Temperature Resistant, UV Resistant, High Temperature Resistant