TE Connectivity Power Cable Heat Shrink Tubing CU9075-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.512 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.512 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU9075-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU9075-000
Power Cable Heat Shrink Tubing CU9075-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.512 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246 Product Availability Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ]
  • Compatible Cable Diameter (Min) : 13 MM  [.512 INCH ]
  • Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ]
  • Product Length : 1500 MM  [59.055 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]
  • Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-247, IEC 60684-3-246

Product Availability


  • Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU9075-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details