TE Connectivity Power Cable Heat Shrink Tubing CU8548-097

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 450 MM  [17.717 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, UV Resistant, High Temperature Resistant, Low Temperature Resistant, Flame-Retardant Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 450 MM  [17.717 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, UV Resistant, High Temperature Resistant, Low Temperature Resistant, Flame-Retardant Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU8548-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU8548-097
Power Cable Heat Shrink Tubing CU8548-097
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ] Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ] Product Length : 450 MM  [17.717 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Damage Resistance, UV Resistant, High Temperature Resistant, Low Temperature Resistant, Flame-Retardant Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 44 MM  [1.732 INCH ]
  • Compatible Cable Diameter (Min) : 13 MM  [.511 INCH ]
  • Expanded Inside Diameter (Min) : 48 MM  [1.89 INCH ]
  • Product Length : 450 MM  [17.717 INCH ]
  • Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ]
  • Recovered Wall Thickness (Max) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247

Product Availability


  • Product Availability : China, Asia, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Mechanical Impact Resistance, Damage Resistance, UV Resistant, High Temperature Resistant, Low Temperature Resistant, Flame-Retardant Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU8548-097
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0838016004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 059737N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details