TE Connectivity Connector Backshells CU7731-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 22.5 MM  [.885 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3121, MS3111, MS3128, MS3120, MS3116, MS3126 Operation/Applicatio n Compatible With Connector Shell Size : 08 Other Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 22.5 MM  [.885 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3121, MS3111, MS3128, MS3120, MS3116, MS3126 Operation/Applicatio n Compatible With Connector Shell Size : 08 Other Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CU7731-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CU7731-000
Connector Backshells CU7731-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 22.5 MM  [.885 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3121, MS3111, MS3128, MS3120, MS3116, MS3126 Operation/Applicatio n Compatible With Connector Shell Size : 08 Other Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04BI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 22.5 MM  [.885 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3110, MS3121, MS3111, MS3128, MS3120, MS3116, MS3126

Operation/Application


  • Compatible With Connector Shell Size : 08

Other


  • Connector Interface Specification : MIL-DTL-26482 Series 1/Class E,F,J,P
  • TE Connector Interface Code : 21

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04BI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now
Txr21Sj90-0804Bi / Te Connectivity / Raychem Raychem - Te Connectivity - 45AJ2834 - Newark, An Avnet Company
Chicago, IL, United States
Txr21Sj90-0804Bi / Te Connectivity / Raychem Raychem - Te Connectivity
45AJ2834
Txr21Sj90-0804Bi / Te Connectivity / Raychem Raychem - Te Connectivity 45AJ2834
TXR21SJ90-0804BI / TE CONNECTIVITY / RAYCHEM

TXR21SJ90-0804BI / TE CONNECTIVITY / RAYCHEM

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CU7731-000 45AJ2834
Product Name Connector Backshells Txr21Sj90-0804Bi / Te Connectivity / Raychem Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details