Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 50 MM [1.969 INCH ] Compatible Cable Diameter (Min) : 18 MM [.709 INCH ] Expanded Inside Diameter (Min) : 56 MM [2.205 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Max) : 4.4 MM [.173 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 50 MM [1.969 INCH ]
- Compatible Cable Diameter (Min) : 18 MM [.709 INCH ]
- Expanded Inside Diameter (Min) : 56 MM [2.205 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Max) : 4.4 MM [.173 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Mechanical Impact Resistance, Low Temperature Resistant, Flame-Retardant Resistance, UV Resistant, High Temperature Resistant, Damage Resistance