TE Connectivity Power Cable Heat Shrink Tubing CU7137-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31 MM  [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31 MM  [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU7137-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU7137-000
Power Cable Heat Shrink Tubing CU7137-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31 MM  [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ] Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 31 MM  [1.22 INCH ]
  • Compatible Cable Diameter (Min) : 9 MM  [.354 INCH ]
  • Expanded Inside Diameter (Min) : 34 MM  [1.339 INCH ]
  • Product Length : 400 MM  [15.748 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, HD631.2, IEC 60684-3-247

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU7137-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201604013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details