TE Connectivity Hook Up Wire CU6742-000

Description
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.52 MM  [.062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.52 MM  [.062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CU6742-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CU6742-000
Hook Up Wire CU6742-000
Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 1.52 MM  [.062 INCH ] Strand Size (AWG) : 30 Wire Diameter : 1.52 MM  [.06 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .005
  • Conductor Diameter : 1.27 MM  [.05 INCH ]
  • Overall Outside Diameter : 1.52 MM  [.062 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : 1.52 MM  [.06 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CU6742-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 167089-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 102642-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers