TE Connectivity Power Cable Heat Shrink Tubing CU6605-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Packaging Features Spool Length : 40 M  [131 FT ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, UV Resistant, Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Packaging Features Spool Length : 40 M  [131 FT ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, UV Resistant, Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU6605-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU6605-000
Power Cable Heat Shrink Tubing CU6605-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Packaging Features Spool Length : 40 M  [131 FT ] Product Availability Product Availability : China, Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Damage Resistance, UV Resistant, Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ]
  • Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ]
  • Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ]
  • Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2

Packaging Features


  • Spool Length : 40 M  [131 FT ]

Product Availability


  • Product Availability : China, Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Damage Resistance, UV Resistant, Low Temperature Resistant, Flame-Retardant Resistance, High Temperature Resistant, Mechanical Impact Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU6605-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers