TE Connectivity Power Cable Heat Shrink Tubing CU6588-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Moisture Resistant, UV Resistant, Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, Water Resistant, Weather Resistant, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Moisture Resistant, UV Resistant, Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, Water Resistant, Weather Resistant, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU6588-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU6588-000
Power Cable Heat Shrink Tubing CU6588-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ] Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ] Product Length : 400 MM  [15.748 INCH ] Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247 Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Salt Water Resistant, Moisture Resistant, UV Resistant, Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, Water Resistant, Weather Resistant, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 100 MM  [3.937 INCH ]
  • Compatible Cable Diameter (Min) : 33 MM  [1.299 INCH ]
  • Expanded Inside Diameter (Min) : 110 MM  [4.331 INCH ]
  • Product Length : 400 MM  [15.748 INCH ]
  • Recovered Inside Diameter (Max) : 30 MM  [1.181 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247

Product Availability


  • Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Salt Water Resistant, Moisture Resistant, UV Resistant, Damage Resistance, Abrasion Resistant, Mechanical Impact Resistance, Water Resistant, Weather Resistant, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU6588-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059945-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details