TE Connectivity Twisted Pair Cable CU6463-000

Description
Body Features Twisted Pair Cable Conductor Material : Nickel-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Blue Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Nickel-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Blue Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CU6463-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CU6463-000
Twisted Pair Cable CU6463-000
Body Features Twisted Pair Cable Conductor Material : Nickel-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : White, Blue Configuration Features Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .03 Overall Outside Diameter (INCH) : .091 Strand Size (AWG) : 34 Wire Diameter : .05 MM  [.046 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Nickel-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : White, Blue

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter (INCH) : .03
  • Overall Outside Diameter (INCH) : .091
  • Strand Size (AWG) : 34
  • Wire Diameter : .05 MM  [.046 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CU6463-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0671033001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 1290613001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers