TE Connectivity Heat Shrink Tubing CU6049-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 3.6:1 Dimensions Expanded Inside Diameter (Min) : 34.8 MM  [1.37 INCH ] Product Length : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .04 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 100 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 3.6:1 Dimensions Expanded Inside Diameter (Min) : 34.8 MM  [1.37 INCH ] Product Length : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .04 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 100 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CU6049-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CU6049-000
Heat Shrink Tubing CU6049-000
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 3.6:1 Dimensions Expanded Inside Diameter (Min) : 34.8 MM  [1.37 INCH ] Product Length : 76.2 MM  [3 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .04 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -40 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 100 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 3.6:1

Dimensions


  • Expanded Inside Diameter (Min) : 34.8 MM  [1.37 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ]
  • Recovered Wall Thickness (Nominal) : .04 MM  [.006 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion, Fluids, Strain Relief

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 200
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 100
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CU6049-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CU6049-000
shrink tube CU6049-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CU6049-000 CU6049-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 020207-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details