TE Connectivity Power Cable Heat Shrink Tubing CU5607-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Expanded Inside Diameter (Min) : 130 MM  [5.118 INCH ] Product Length : 1250 MM  [49.213 INCH ] Recovered Inside Diameter (Max) : 35 MM  [1.378 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Expanded Inside Diameter (Min) : 130 MM  [5.118 INCH ] Product Length : 1250 MM  [49.213 INCH ] Recovered Inside Diameter (Max) : 35 MM  [1.378 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU5607-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU5607-000
Power Cable Heat Shrink Tubing CU5607-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Expanded Inside Diameter (Min) : 130 MM  [5.118 INCH ] Product Length : 1250 MM  [49.213 INCH ] Recovered Inside Diameter (Max) : 35 MM  [1.378 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ]
  • Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ]
  • Expanded Inside Diameter (Min) : 130 MM  [5.118 INCH ]
  • Product Length : 1250 MM  [49.213 INCH ]
  • Recovered Inside Diameter (Max) : 35 MM  [1.378 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU5607-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details