TE Connectivity Power Cable Heat Shrink Tubing CU4621-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU4621-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU4621-000
Power Cable Heat Shrink Tubing CU4621-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Wall Thickness (Max) (MM) : 4.3 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 118 MM  [4.645 INCH ]
  • Compatible Cable Diameter (Min) : 38 MM  [1.496 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 4.3

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-247, HD631.2, IEC 60684-3-246

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Flame-Retardant Resistance, UV Resistant, Low Temperature Resistant, High Temperature Resistant, Mechanical Impact Resistance, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU4621-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 071855-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details