TE Connectivity Power Cable Heat Shrink Tubing CU4601-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 81 MM  [3.189 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 90 MM  [3.543 INCH ] Product Length : 650 MM  [25.591 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 81 MM  [3.189 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 90 MM  [3.543 INCH ] Product Length : 650 MM  [25.591 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU4601-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU4601-000
Power Cable Heat Shrink Tubing CU4601-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 81 MM  [3.189 INCH ] Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ] Expanded Inside Diameter (Min) : 90 MM  [3.543 INCH ] Product Length : 650 MM  [25.591 INCH ] Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 81 MM  [3.189 INCH ]
  • Compatible Cable Diameter (Min) : 28 MM  [1.102 INCH ]
  • Expanded Inside Diameter (Min) : 90 MM  [3.543 INCH ]
  • Product Length : 650 MM  [25.591 INCH ]
  • Recovered Inside Diameter (Max) : 25 MM  [.984 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, China, Europe, Middle East & Africa, Asia

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, Damage Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU4601-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0662472004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers