TE Connectivity Power Cable Heat Shrink Tubing CU4504-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CU4504-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CU4504-000
Power Cable Heat Shrink Tubing CU4504-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ] Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ] Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ] Product Length : 500 MM  [19.685 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2 Product Availability Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 63 MM  [2.48 INCH ]
  • Compatible Cable Diameter (Min) : 22 MM  [.866 INCH ]
  • Expanded Inside Diameter (Min) : 70 MM  [2.756 INCH ]
  • Product Length : 500 MM  [19.685 INCH ]
  • Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ]
  • Recovered Wall Thickness (Max) : 4.4 MM  [.173 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214, HD631.2

Product Availability


  • Product Availability : Asia, China, Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, Damage Resistance, UV Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU4504-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 059455-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024293-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details