TE Connectivity ™ Cables, Wires Fiber Optic Cables - CU3105-000 CU3105-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053698-CU3105-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CU3105-00055PC0816-2 2-9CS3042; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 1.25 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053698-CU3105-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CU3105-00055PC0816-2 2-9CS3042; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 1.25 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CU3105-000 - CU3105-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CU3105-000
CU3105-000
Cables, Wires Fiber Optic Cables - CU3105-000 CU3105-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053698-CU3105-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CU3105-00055PC0816-2 2-9CS3042; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 1.25 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053698-CU3105-000
Packaging: Bulk
Color: White
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CU3105-00055PC0816-22-9CS3042;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 1.25 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CU3105-000
Product Name Cables, Wires Fiber Optic Cables - CU3105-000
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers