Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 350 MM [13.78 INCH ] Compatible Cable Diameter (Min) : 125 MM [4.921 INCH ] Expanded Inside Diameter (Min) : 385 MM [15.157 INCH ] Product Length : 1400 MM [55.118 INCH ] Recovered Inside Diameter (Max) : 110 MM [4.331 INCH ] Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214
Product Availability Product Availability : Americas, China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Transformer Oil Resistant, UV Resistant, Hydrocarbons Resistant, Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, Abrasion Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 350 MM [13.78 INCH ]
- Compatible Cable Diameter (Min) : 125 MM [4.921 INCH ]
- Expanded Inside Diameter (Min) : 385 MM [15.157 INCH ]
- Product Length : 1400 MM [55.118 INCH ]
- Recovered Inside Diameter (Max) : 110 MM [4.331 INCH ]
- Recovered Wall Thickness (Max) : 4.3 MM [.169 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : IEC 60684-3-247, HD631.2, IEC 60684-3-246, IEC 60684-3-214
Product Availability
- Product Availability : Americas, China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Transformer Oil Resistant, UV Resistant, Hydrocarbons Resistant, Low Temperature Resistant, Damage Resistance, Mechanical Impact Resistance, Abrasion Resistant