TE Connectivity Sealing Sleeves CU1659-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 150 MM  [5.905 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 150 MM  [5.905 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - CU1659-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
CU1659-000
Sealing Sleeves CU1659-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : No Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Product Length : 150 MM  [5.905 INCH ] Sleeve Inside Diameter : 6.5 MM  [.255 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Product Type Features Sealing Sleeve Product Type : Sealing Sleeve Usage Conditions Flammability Performance : Flame-Retardant Fluid Resistance Type : Hydraulic Fluid Recovery Temperature (DEGC) : 220 Resistance Properties : Immersion Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : No
  • Primary Product Color : Black
  • Shrink Ratio : 2:1

Dimensions


  • Product Length : 150 MM  [5.905 INCH ]
  • Sleeve Inside Diameter : 6.5 MM  [.255 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid
  • Recovery Temperature (DEGC) : 220
  • Resistance Properties : Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CU1659-000
Product Name Sealing Sleeves
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 035377P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0598034002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 069172-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details