TE Connectivity Cable Transitions & Breakouts CU0393-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1255-04 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1255-04 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CU0393-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CU0393-000
Cable Transitions & Breakouts CU0393-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1255-04 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ]
  • Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ]

Other


  • Adhesive Code : S1255-04
  • Molded Part Shape Code : 462W
  • Size Code : 232

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - CU0393-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CU0393-000
shrink tube CU0393-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CU0393-000 CU0393-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 086567-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0021036039 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details