TE Connectivity ™ Connectors, Interconnects - Terminal Junction Systems CTM-16-6152

Description
Win Source Part Number: 975148-CTM-16-6152 Category: Connectors, Interconnects>Termin al Junction Systems Type: Wire Splice Package: Bag Contact Size: 16 Standard Package: 1 Dimension: 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8203.20.6060 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTM
Request a Quote Datasheet
Description
Win Source Part Number: 975148-CTM-16-6152 Category: Connectors, Interconnects>Termin al Junction Systems Type: Wire Splice Package: Bag Contact Size: 16 Standard Package: 1 Dimension: 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8203.20.6060 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 975148-CTM-16-6152 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
975148-CTM-16-6152
Connectors, Interconnects - Terminal Junction Systems 975148-CTM-16-6152
Win Source Part Number: 975148-CTM-16-6152 Category: Connectors, Interconnects>Termin al Junction Systems Type: Wire Splice Package: Bag Contact Size: 16 Standard Package: 1 Dimension: 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8203.20.6060 Mfr: TE Connectivity Deutsch Connectors Base Product Number: CTM

Win Source Part Number: 975148-CTM-16-6152
Category: Connectors, Interconnects>Terminal Junction Systems
Type: Wire Splice
Package: Bag
Contact Size: 16
Standard Package: 1
Dimension: 1.368" L x 0.274" W x 0.513" H (34.75mm x 6.96mm x 13.03mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8203.20.6060
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: CTM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 975148-CTM-16-6152
Product Name Connectors, Interconnects - Terminal Junction Systems
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details