TE Connectivity
Junction Systems
CTM-16-513
Description
JUNCTION ASSY
-
Powell Electronics, Inc.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
JUNCTION ASSY
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CTM-16-513 |
|
Product Name
|
Junction Systems |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Shape
Rectangular
Length
4.72 inch (120 mm)
Width
3.15 inch (80 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details